Win Source Part Number: 1367140-CDBH3-00340-
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Package: Tape & Reel
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Product Status: Active
Package / Case: SOT-523
Supplier Device Package: SOT-523
Base Product Number: CDBH3-00340
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 370 mV @ 1 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr: 1 µA @ 10 V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30mA
DIODE ARR SCHOTT 40V 30MA SOT523 Product overview: CDBH3-00340-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CDBH3-00340-HF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 30mA Surface Mount SOT-523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 1367140-CDBH3-00340-HF | 286-CDBH3-00340-HF | 641-CDBH3-00340-HFTR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | 40V 30MA Diode and Rectifier | Diode Arrays |
| Diode Type | Schottky | ||
| VF | 0.3700 volts | ||
| VR | 40 volts | ||
| IR | 1.00E-3 mA |