Diode Array 1 Pair Common Cathode Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Win Source Part Number: 986964-CMPD3003C TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 180 V
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 300 mA
Current - Reverse Leakage @ Vr: 1 nA @ 125 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Central Semiconductor Corp
Other Names: 1514-CMPD3003CTRPBFR
Base Product Number: CMPD3003
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 1514-CMPD3003CTRPBFREECT-ND | 986964-CMPD3003C TR PBFREE |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays |
| Arrangement | Common Catode | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
| Diode Type | Standard |