Nexperia B.V. Common cathode Zener diodes DZ23-C11R

Description
Common cathode Zener diodes diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 250 mW One tolerance series: C = ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Dual common cathode configuration Applications General regulation functions
Request a Quote Datasheet
Description
Common cathode Zener diodes diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 250 mW One tolerance series: C = ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Dual common cathode configuration Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common cathode Zener diodes - DZ23-C11R - Nexperia B.V.
Nijmegen, Netherlands
Common cathode Zener diodes
DZ23-C11R
Common cathode Zener diodes DZ23-C11R
Common cathode Zener diodes diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 250 mW One tolerance series: C = ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Dual common cathode configuration Applications General regulation functions

Common cathode Zener diodes diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Total power dissipation: ≤ 250 mW
  • One tolerance series: C = ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Dual common cathode configuration

Applications

  • General regulation functions
Supplier's Site Datasheet
Zener Diode Arrays - 1727-DZ23-C11RTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-DZ23-C11RTR-ND
Zener Diode Arrays 1727-DZ23-C11RTR-ND
DZ23-C11/SOT23/TO-23 6AB

DZ23-C11/SOT23/TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-DZ23-C11RCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-DZ23-C11RCT-ND
Zener Diode Arrays 1727-DZ23-C11RCT-ND
DZ23-C11/SOT23/TO-23 6AB

DZ23-C11/SOT23/TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-DZ23-C11RDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-DZ23-C11RDKR-ND
Zener Diode Arrays 1727-DZ23-C11RDKR-ND
DZ23-C11/SOT23/TO-23 6AB

DZ23-C11/SOT23/TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Zener Diodes Diode Arrays
Product Number DZ23-C11R 1727-DZ23-C11RTR-ND
Product Name Common cathode Zener diodes Zener Diode Arrays
Package SOT23; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data