Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 1170001-DSSK40-0015B
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 10mA @ 15V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: DSSK40-0015B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 440mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 15V
Alternative Parts (Cross-Reference): S40HC1R5; FST4015; 40L15CW;
Introduction Date: October 24, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 15V 20A TO247AD
Schottky Diodes & Rectifiers 150V 2X20A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | DSSK40-0015B-ND | 1170001-DSSK40-0015B | DSSK40-0015B | DSSK40-0015B |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSSK40-0015B | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-247; TO-247-3 | TO-247-3 | ||
| Diode Type | Schottky; Schottky |