Manufacturer: IXYS
Win Source Part Number: 050827-DGSK8-025A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 250V
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 2A
Current - Reverse Leakage @ Vr: 700μA @ 250V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5.4A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 250V 5.4A Through Hole TO-220-3
DIODE ARR SCHOTT 250V 5.4A TO220
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 050827-DGSK8-025A | DGSK8-025A-ND | DGSK8-025A |
| Product Name | Diodes, Rectifiers - Arrays - DGSK8-025A | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Obsolete(EOL) | Removed | |
| VF | 1.6 volts | 1.6 volts | |
| VR | 250 volts |