Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-89, SOT-490
DIODE ARRAY GP 80V 100MA EMD3F Product overview: DAP222WMTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP222WMTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 868227-DAP222WMTL
Features: Diode Array 1 Pair Common Anode Standard 80 V 100mA Surface Mount SC-89, SOT-490
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-89, SOT-490
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAP222
Categories: Discrete Semiconductor Products
Case / Package: EMD3F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: DAP222WMTLCT, DAP222WMTL-ND, DAP222WMTLTR, DAP222WMTLDKR
SMALL SIGNAL SWITCH DIODE, 0.1A, 80V; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge CurrentRoHS Compliant: Yes
DIODE ARRAY GP 80V 100MA EMD3F
DIODE ARRAY GP 80V 100MA EMD3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers | Diode Arrays |
| Product Number | DAP222WMTLDKR-ND | 286-DAP222WMTL | 868227-DAP222WMTL | 23AH3126 | DAP222WMTL | DAP222WMTL |
| Product Name | Diode Arrays | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - DAP222WMTL | Small Signal Switch Diode, 0.1A, 80V; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Anode | Common Anode | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||
| Package | SC-89, SOT-490 | Tape & Reel (TR) | EMD3F | SC-89, SOT-490 | ||
| RoHS Compliant | RoHS | |||||
| Diode Type | Diode Array 1 Pair Common Anode Standard 80 V 100mA Surface Mount SC-89, SOT-490 |