Diode Array 1 Pair Common Cathode Standard 1600V 89A Chassis Mount Module
DIODE MODULE, 1.8KV, 89A; Repetitive Reverse Voltage Vrrm Max:1.8kV; Forward Current If(AV):89A; Forward Voltage VF Max:1.5V; Diode Module Configuration:Dual Series; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
DIODE MODULE GP 1600V 89A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | DD89N16KHPSA1-ND | 34AC1449 | DD89N16KHPSA1 |
| Product Name | Diode Arrays | Diode Module, 1.8Kv, 89A; Repetitive Reverse Voltage Vrrm Max Infineon | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | ||
| Package | Module | ||
| RoHS Compliant | RoHS |