Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-3P-3, SC-65-3
Manufacturer: IXYS
Win Source Part Number: 1033979-DPG60C300QB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.34V @ 30A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 1μA @ 300V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 300V 30A TO3P
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | DPG60C300QB-ND | 1033979-DPG60C300QB | DPG60C300QB |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DPG60C300QB | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | TO-3; TO-3P-3, SC-65-3 | TO-3; TO-3P | TO-3 |
| Diode Type | Standard |