Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3
Manufacturer: IXYS
Win Source Part Number: 050878-DPG20C400PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.32V @ 10A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 400V 10A TO220-3
DIODE ARRAY GP 400V 10A TO220AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | DPG20C400PB-ND | 050878-DPG20C400PB | DPG20C400PB | DPG20C400PB |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DPG20C400PB | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 | TO-220; TO-220-3 |
| Diode Type | Standard |