Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Manufacturer: IXYS
Win Source Part Number: 1169789-DSA30C100PB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 300μA @ 100V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: DSA30C100PB
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 910mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 100V
Introduction Date: July 04, 2006
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 100V 15A TO220-3
Schottky Diodes & Rectifiers 30 Amps 100V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | DSA30C100PB-ND | 1169789-DSA30C100PB | DSA30C100PB | DSA30C100PB |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSA30C100PB | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-220; TO-220-3 | TO-220 | TO-220-3 | |
| Diode Type | Schottky; Schottky |