Vishay Precision Group Zener Diode Arrays DZ23C12-HE3-08

Description
Zener Diode Array 1 Pair Common Cathode 12V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Cathode 12V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - 112-DZ23C12-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-DZ23C12-HE3-08TR-ND
Zener Diode Arrays 112-DZ23C12-HE3-08TR-ND
Zener Diode Array 1 Pair Common Cathode 12V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 12V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-DZ23C12-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-DZ23C12-HE3-08CT-ND
Zener Diode Arrays 112-DZ23C12-HE3-08CT-ND
DIODE ZENER ARRAY 12V SOT-23-3

DIODE ZENER ARRAY 12V SOT-23-3

Buy Now Datasheet
12V 0.3W Zener Diode - 2086-DZ23C12-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 0.3W Zener Diode
2086-DZ23C12-HE3-08
12V 0.3W Zener Diode 2086-DZ23C12-HE3-08
Zener Diode, 12V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C12-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-DZ23C12-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C12-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-DZ23C12-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Arrays - DZ23C12-HE3-08 - 869936-DZ23C12-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C12-HE3-08
869936-DZ23C12-HE3-08
Diodes - Zener - Arrays - DZ23C12-HE3-08 869936-DZ23C12-HE3-08
Manufacturer: Vishay Win Source Part Number: 869936-DZ23C12-HE3-0 8 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode Array 1 Pair Common Cathode 12 V 300 mW ±5% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DZ23 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 869936-DZ23C12-HE3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Cathode 12 V 300 mW ±5% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DZ23
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C12-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C12-HE3-08
Discrete Semiconductor Products - Diodes - Zener DZ23C12-HE3-08
DIODE ZENER 12V 300MW SOT23

DIODE ZENER 12V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DZ23C12-HE3-08
Zener Diodes DZ23C12-HE3-08
Zener Diodes 12 Volt 0.3 Watt 5% AUTO

Zener Diodes 12 Volt 0.3 Watt 5% AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number 112-DZ23C12-HE3-08TR-ND 2086-DZ23C12-HE3-08 869936-DZ23C12-HE3-08 DZ23C12-HE3-08 DZ23C12-HE3-08
Product Name Zener Diode Arrays 12V 0.3W Zener Diode Diodes - Zener - Arrays - DZ23C12-HE3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
VZ 12 volts 12 volts
Unlock Full Specs
to access all available technical data