Diode Array 1 Pair Common Cathode Standard 200V 34A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 014897-DSEK60-02A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 30A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 200μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 34A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
DIODE ARRAY, RECTIFIER, 1 PAIR, COMMON CATHODE, 200V, 34A, 50NS, TO-247-3. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 200V 34A TO247AD
DIODE ARRAY GP 200V 34A TO247AD
| DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | General Purpose Diodes | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | DSEK60-02A-ND | 014897-DSEK60-02A | 74195650 | DSEK60-02A | DSEK60-02A | DSEK60-02A |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSEK60-02A | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Package | TO-247; TO-247-3 | TO-247; TO-247AD | TO-247 | TO-247; TO-247-3 | TO-247AD | |
| Diode Type | Standard |