Littelfuse, Inc. Diode Arrays DPG30C200PB

Description
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DPG30C200PB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DPG30C200PB-ND
Diode Arrays DPG30C200PB-ND
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DPG30C200PB - 812546-DPG30C200PB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DPG30C200PB
812546-DPG30C200PB
Diodes, Rectifiers - Arrays - DPG30C200PB 812546-DPG30C200PB
Manufacturer: IXYS Win Source Part Number: 812546-DPG30C200PB Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Supplier Device Package: TO-220AB Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.26V at 15A Current - Reverse Leakage at Vr: 1μA at 200V

Manufacturer: IXYS
Win Source Part Number: 812546-DPG30C200PB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.26V at 15A
Current - Reverse Leakage at Vr: 1μA at 200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - DPG30C200PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DPG30C200PB
Discrete Semiconductor Products - Diodes - Rectifiers DPG30C200PB
DIODE ARRAY GP 200V 15A TO220-3

DIODE ARRAY GP 200V 15A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number DPG30C200PB-ND 812546-DPG30C200PB DPG30C200PB
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DPG30C200PB Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-220; TO-220-3 TO-220
Diode Type Step-Recovery Diode; Standard
Unlock Full Specs
to access all available technical data