Littelfuse, Inc. Diodes, Rectifiers - Arrays - DSEI2X31-12B DSEI2X31-12B

Description
Manufacturer: IXYS Win Source Part Number: 1169823-DSEI2X31-12B Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1169823-DSEI2X31-12B Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSEI2X31-12B - 1169823-DSEI2X31-12B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEI2X31-12B
1169823-DSEI2X31-12B
Diodes, Rectifiers - Arrays - DSEI2X31-12B 1169823-DSEI2X31-12B
Manufacturer: IXYS Win Source Part Number: 1169823-DSEI2X31-12B Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1169823-DSEI2X31-12B
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Diode Arrays - DSEI2X31-12B-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEI2X31-12B-ND
Diode Arrays DSEI2X31-12B-ND
Diode Array 2 Independent Standard 1200V 28A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 1200V 28A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSEI2X31-12B
Rectifiers DSEI2X31-12B
Rectifiers 60 Amps 1200V

Rectifiers 60 Amps 1200V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEI2X31-12B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEI2X31-12B
Discrete Semiconductor Products - Diodes - Rectifiers DSEI2X31-12B
DIODE MOD GP 1.2KV 28A SOT227B

DIODE MOD GP 1.2KV 28A SOT227B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 1169823-DSEI2X31-12B DSEI2X31-12B-ND DSEI2X31-12B DSEI2X31-12B
Product Name Diodes, Rectifiers - Arrays - DSEI2X31-12B Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Step-Recovery Diode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: ESAD92M-03RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details
Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
High-voltage switching diodes - BAS21VD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers