Zilog Discrete Semiconductor Products - Diodes - Rectifiers - Arrays DSP8-08AS-TRL

Description
Win Source Part Number: 1224469-DSP8-08AS-TR L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 7 A Current - Reverse Leakage @ Vr: 5 µA @ 800 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 11A Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA Supplier Device Package: TO-263 (D2Pak) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Other Names: DSP8-08AS-TRLDKR,DSP 8-08ASTR,DSP8-08ASCT ,DSP8-08ASDKR,DSP8-0 8AS,504315,DSP8-08AS -TRLCT,DSP808AS,DSP8 -08AS-ND,DSP8-08ASDK R-ND,DSP8-08AS-TRLTR ,DSP8-08ASTR-ND,DSP8 -08ASCT-ND Base Product Number: DSP8
Request a Quote Datasheet
Description
Win Source Part Number: 1224469-DSP8-08AS-TR L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 7 A Current - Reverse Leakage @ Vr: 5 µA @ 800 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 11A Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA Supplier Device Package: TO-263 (D2Pak) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Other Names: DSP8-08AS-TRLDKR,DSP 8-08ASTR,DSP8-08ASCT ,DSP8-08ASDKR,DSP8-0 8AS,504315,DSP8-08AS -TRLCT,DSP808AS,DSP8 -08AS-ND,DSP8-08ASDK R-ND,DSP8-08AS-TRLTR ,DSP8-08ASTR-ND,DSP8 -08ASCT-ND Base Product Number: DSP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1224469-DSP8-08AS-TRL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1224469-DSP8-08AS-TRL
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1224469-DSP8-08AS-TRL
Win Source Part Number: 1224469-DSP8-08AS-TR L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 7 A Current - Reverse Leakage @ Vr: 5 µA @ 800 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 11A Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA Supplier Device Package: TO-263 (D2Pak) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Other Names: DSP8-08AS-TRLDKR,DSP 8-08ASTR,DSP8-08ASCT ,DSP8-08ASDKR,DSP8-0 8AS,504315,DSP8-08AS -TRLCT,DSP808AS,DSP8 -08AS-ND,DSP8-08ASDK R-ND,DSP8-08AS-TRLTR ,DSP8-08ASTR-ND,DSP8 -08ASCT-ND Base Product Number: DSP8

Win Source Part Number: 1224469-DSP8-08AS-TRL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 7 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 11A
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package: TO-263 (D2Pak)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: DSP8-08AS-TRLDKR,DSP8-08ASTR,DSP8-08ASCT,DSP8-08ASDKR,DSP8-08AS,504315,DSP8-08AS-TRLCT,DSP808AS,DSP8-08AS-ND,DSP8-08ASDKR-ND,DSP8-08AS-TRLTR,DSP8-08ASTR-ND,DSP8-08ASCT-ND
Base Product Number: DSP8

Buy Now Datasheet
Diode Arrays - DSP8-08AS-TRLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 800V 11A Surface Mount TO-263-4, D²Pak (3 Leads + Tab), TO-263AA

Diode Array 1 Pair Series Connection Standard 800V 11A Surface Mount TO-263-4, D²Pak (3 Leads + Tab), TO-263AA

Buy Now Datasheet
Diode Arrays - DSP8-08AS-TRLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 800V 11A Surface Mount TO-263-4, D²Pak (3 Leads + Tab), TO-263AA

Diode Array 1 Pair Series Connection Standard 800V 11A Surface Mount TO-263-4, D²Pak (3 Leads + Tab), TO-263AA

Buy Now Datasheet
Diode Arrays - DSP8-08AS-TRLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 800V 11A Surface Mount TO-263-4, D²Pak (3 Leads + Tab), TO-263AA

Diode Array 1 Pair Series Connection Standard 800V 11A Surface Mount TO-263-4, D²Pak (3 Leads + Tab), TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSP8-08AS-TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSP8-08AS-TRL
Discrete Semiconductor Products - Diodes - Rectifiers DSP8-08AS-TRL
DIODE ARRAY GP 800V 11A TO263

DIODE ARRAY GP 800V 11A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1224469-DSP8-08AS-TRL DSP8-08AS-TRLCT-ND DSP8-08AS-TRL
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 800 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Dual Zener diodes - BZB84-B16VL - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type LLD - Model: TS982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details