Littelfuse, Inc. Ultralow VF Schottky DSTF4045C

Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Request a Quote Datasheet
Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultralow VF Schottky - DSTF4045C - Littelfuse, Inc.
Rosemont, IL, United States
Ultralow VF Schottky
DSTF4045C
Ultralow VF Schottky DSTF4045C
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package

Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package

Supplier's Site Datasheet
Singapore, Singapore
Schottky 45V Diode and Rectifier
286-DSTF4045C
Schottky 45V Diode and Rectifier 286-DSTF4045C
Rectifier Diode, Schottky, 1 Phase, 2 Element, 45V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DSTF4045C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSTF4045C can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 45V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DSTF4045C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSTF4045C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - F7460-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7460-ND
Diode Arrays F7460-ND
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diode Arrays - 1294-DSTF4045C-CHP - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DSTF4045C - 1106822-DSTF4045C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSTF4045C
1106822-DSTF4045C
Diodes, Rectifiers - Arrays - DSTF4045C 1106822-DSTF4045C
Manufacturer: Littelfuse Inc. Win Source Part Number: 1106822-DSTF4045C Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 580mV @ 20A Current - Reverse Leakage @ Vr: 3mA @ 45V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1106822-DSTF4045C
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 20A
Current - Reverse Leakage @ Vr: 3mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSTF4045C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSTF4045C
Discrete Semiconductor Products - Diodes - Rectifiers DSTF4045C
DIODE ARR SCHOT 45V 20A ITO220AB

DIODE ARR SCHOT 45V 20A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSTF4045C
Schottky Diodes & Rectifiers DSTF4045C
Schottky Diodes & Rectifiers 45V 20A 2x Common Cathode

Schottky Diodes & Rectifiers 45V 20A 2x Common Cathode

Buy Now Datasheet
Schottky Rect, 45V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse - 31AC6442 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 45V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
31AC6442
Schottky Rect, 45V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse 31AC6442
SCHOTTKY RECT, 45V, 40A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:580mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, 45V, 40A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:580mV; Forward RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Schottky Diodes
Product Number DSTF4045C 286-DSTF4045C F7460-ND 1106822-DSTF4045C DSTF4045C DSTF4045C 31AC6442
Product Name Ultralow VF Schottky Schottky 45V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - DSTF4045C Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rect, 45V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
Package TO-220; ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; ITO-220AB TO-220-2 ITO-220AB
VF 0.5800 volts 0.5800 volts 0.5800 volts 0.5800 volts
IF 40000 mA 40000 mA
IFSM 240 amps
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data