Littelfuse, Inc. Ultralow VF Schottky DSTF2080C

Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Request a Quote Datasheet
Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultralow VF Schottky - DSTF2080C - Littelfuse, Inc.
Rosemont, IL, United States
Ultralow VF Schottky
DSTF2080C
Ultralow VF Schottky DSTF2080C
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package

Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package

Supplier's Site Datasheet
Diode Arrays - F7447-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7447-ND
Diode Arrays F7447-ND
Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Schottky Rect, 80V, 20A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse - 31AC6429 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 80V, 20A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
31AC6429
Schottky Rect, 80V, 20A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse 31AC6429
SCHOTTKY RECT, 80V, 20A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:810mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, 80V, 20A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:810mV; Forward RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSTF2080C
Schottky Diodes & Rectifiers DSTF2080C
Schottky Diodes & Rectifiers 80V 10A 2x Common Cathode

Schottky Diodes & Rectifiers 80V 10A 2x Common Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSTF2080C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSTF2080C
Discrete Semiconductor Products - Diodes - Rectifiers DSTF2080C
DIODE ARR SCHOT 80V 10A ITO220AB

DIODE ARR SCHOT 80V 10A ITO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number DSTF2080C F7447-ND 31AC6429 DSTF2080C DSTF2080C
Product Name Ultralow VF Schottky Diode Arrays Schottky Rect, 80V, 20A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab ITO-220AB TO-220-2 TO-220
VF 0.8100 volts 0.8100 volts 0.8100 volts
IF 20000 mA 20000 mA
IFSM 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose triple Schottky diode - BAS40VY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
View Details
3 suppliers
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details