Diode Array 1 Pair Common Cathode Schottky 45V 20A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Comchip Technology
Win Source Part Number: 809176-CDBD2045-G
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A (DC)
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 10A
Current - Reverse Leakage at Vr: 500μA at 45V
DIODE ARR SCHOTT 45V 20A D2PAK Product overview: CDBD2045-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CDBD2045-G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers VR=45V IO=20A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | CDBD2045-G-ND | 809176-CDBD2045-G | 286-CDBD2045-G | CDBD2045-G |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - CDBD2045-G | 45V 20A Diode and Rectifier | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | D2PAK; D2PAK-2 | |
| Diode Type | Schottky; Schottky |