Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Win Source Part Number: 1095931-DSTF3060C
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 15 A
Current - Reverse Leakage @ Vr: 1.2 mA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -DSTF3060C,F7454,DST
Rectifier Diode, Schottky, 1 Phase, 2 Element, 60V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DSTF3060C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSTF3060C can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, 60V, 30A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:700mV; Forward RoHS Compliant: Yes
DIODE ARR SCHOT 60V 15A ITO220AB
Schottky Diodes & Rectifiers 60V 15A 2x Common Cathode
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | DSTF3060C | F7454-ND | 1095931-DSTF3060C | 286-DSTF3060C | 31AC6436 | DSTF3060C | DSTF3060C |
| Product Name | Ultralow VF Schottky | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky 60V Diode and Rectifier | Schottky Rect, 60V, 30A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab | ITO-220AB | TO-220 | TO-220-2 | |
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | |||
| IF | 30000 mA | 30000 mA | |||||
| IFSM | 170 amps | ||||||
| Arrangement | Common Catode |