Diode Array 2 Independent Schottky 100V 40A Chassis Mount SOT-227-4, miniBLOC
Manufacturer: IXYS
Win Source Part Number: 869820-DSS2X41-01A
Features: Diode Array 2 Independent Schottky 100 V 40A Chassis Mount SOT-227-4, miniBLOC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: DSS2
Categories: Discrete Semiconductor Products
Case / Package: SOT-227B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DSS2X41-01A-NDR, DSS2X4101A
Schottky Diodes & Rectifiers 100V 2X40A
DIODE MODULE 100V 40A SOT227B
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Diodes |
| Product Number | DSS2X41-01A-ND | 869820-DSS2X41-01A | DSS2X41-01A | DSS2X41-01A |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSS2X41-01A | Schottky Diodes & Rectifiers | Diode Arrays |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | SOT-227-4, miniBLOC | SOT-227B | SOT-227B | |
| Diode Type | Schottky; Diode Array 2 Independent Schottky 100 V 40A Chassis Mount SOT-227-4, miniBLOC |