Manufacturer: IXYS
Win Source Part Number: 203456-DSEI2X31-06C
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 30A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-227B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Diode Array 2 Independent Standard 600V 30A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 600V 30A SOT227B
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 30A, 600V V(RRM), SILICON, MINIBLOC-4. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE 600V 30A SOT227B
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 203456-DSEI2X31-06C | DSEI2X31-06C-ND | DSEI2X31-06C | 24741727 | DSEI2X31-06C |
| Product Name | Diodes, Rectifiers - Arrays - DSEI2X31-06C | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Diode Arrays |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1.6 volts | 1.6 volts | 1.6 volts | ||
| VR | 600 volts | 600 volts |