Manufacturer: IXYS
Win Source Part Number: 1169835-DSEP2X31-06B
Series: HiPerFRED
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Family Name: DSEP2x31-06B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: SOT-227B
Voltage - Forward (Vf) (Maximum) @ If: 2.49V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): APT2x31DQ60J; APT2X31D60J;
Introduction Date: October 31, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Diode Array 2 Independent Standard 600V 30A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 600V 30A SOT227B
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1169835-DSEP2X31-06B | DSEP2X31-06B-ND | DSEP2X31-06B | DSEP2X31-06B |
| Product Name | Diodes, Rectifiers - Arrays - DSEP2X31-06B | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||
| VF | 2.49 volts | 2.49 volts | ||
| VR | 600 volts | |||
| IR | 0.2500 mA |