Manufacturer: Rohm Semiconductor
Win Source Part Number: 868226-DAP202UMFHTL
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Anode Standard 80 V 100mA Surface Mount SC-85
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SC-85
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DAP202
Categories: Discrete Semiconductor Products
Case / Package: UMD3F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: DAP202UMFHTLCT, DAP202UMFHTLTR, DAP202UMFHTLDKR
DIODE ARRAY GP 80V 100MA UMD3F Product overview: DAP202UMFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP202UMFHTL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-85
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-85
DIODE ARRAY GP 80V 100MA UMD3F
DIODE, AEC-Q101, SMALL SIGNAL, SOT323; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diodes |
| Product Number | 868226-DAP202UMFHTL | 286-DAP202UMFHTL | DAP202UMFHTLTR-ND | DAP202UMFHTL | 92Y2794 |
| Product Name | Diodes, Rectifiers - Arrays - DAP202UMFHTL | 80V 100MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Aec-Q101, Small Signal, Sot323; Diode Configuration Rohm |
| Diode Type | Diode Array 1 Pair Common Anode Standard 80 V 100mA Surface Mount SC-85 | ||||
| Package | UMD3F | Tape & Reel (TR) | SC-85 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | |||
| Arrangement | Common Anode |