Central Semiconductor Corp. 240V 200MA Diode and Rectifier CMXD2004 TR PBFREE

Description
DIODE ARRAY GP 240V 200MA SOT26 Product overview: CMXD2004 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 240V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMXD2004 TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARRAY GP 240V 200MA SOT26 Product overview: CMXD2004 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 240V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMXD2004 TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CMXD2004 TR PBFREE is a surface mount triple isolated high voltage silicon switching diode array designed for applications requiring high voltage capability. It is housed in a SOT-26 package and features three independent diodes. The device has a maximum continuous reverse voltage of 240V and a peak repetitive reverse voltage of 300V. It can handle an average forward current of 200mA and a peak forward surge current of up to 4A for short durations. The operating temperature range is from -65°C to +150°C, with a thermal resistance of 357°C/W. The diodes exhibit low reverse leakage current and fast recovery times, making them suitable for various high voltage applications.

Datasheet Summary
Powered by GS/AI

The CMXD2004 TR PBFREE is a surface mount triple isolated high voltage silicon switching diode array designed for applications requiring high voltage capability. It is housed in a SOT-26 package and features three independent diodes. The device has a maximum continuous reverse voltage of 240V and a peak repetitive reverse voltage of 300V. It can handle an average forward current of 200mA and a peak forward surge current of up to 4A for short durations. The operating temperature range is from -65°C to +150°C, with a thermal resistance of 357°C/W. The diodes exhibit low reverse leakage current and fast recovery times, making them suitable for various high voltage applications.

Suppliers

Company
Product
Description
Supplier Links
240V 200MA Diode and Rectifier - 286-CMXD2004 TR PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240V 200MA Diode and Rectifier
286-CMXD2004 TR PBFREE
240V 200MA Diode and Rectifier 286-CMXD2004 TR PBFREE
DIODE ARRAY GP 240V 200MA SOT26 Product overview: CMXD2004 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 240V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMXD2004 TR PBFREE can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 240V 200MA SOT26 Product overview: CMXD2004 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 240V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMXD2004 TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - CMXD2004 TR PBFREE - 867018-CMXD2004 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CMXD2004 TR PBFREE
867018-CMXD2004 TR PBFREE
Diodes, Rectifiers - Arrays - CMXD2004 TR PBFREE 867018-CMXD2004 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 867018-CMXD2004 TR PBFREE Features: Diode Array 3 Independent Standard 240 V 200mA Surface Mount SOT-23-6 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: CMXD2004 Categories: Discrete Semiconductor Products Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1514-CMXD2004TRPBFRE EDKR, CMXD2004 TR, CMXD2004CT, CMXD2004 CT-ND, CMXD2004 DKR, 1514-CMXD2004TRPBFRE ETR, CMXD2004DKR-ND, CMXD2004 TR-ND, CMXD2004TR-ND, CMXD2004 DKR-ND, CMXD2004DKR, CMXD2004CT-ND, CMXD2004TR, CMXD2004 CT, 1514-CMXD2004TRPBFRE ECT

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 867018-CMXD2004 TR PBFREE
Features: Diode Array 3 Independent Standard 240 V 200mA Surface Mount SOT-23-6
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMXD2004
Categories: Discrete Semiconductor Products
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1514-CMXD2004TRPBFREEDKR, CMXD2004 TR, CMXD2004CT, CMXD2004 CT-ND, CMXD2004 DKR, 1514-CMXD2004TRPBFREETR, CMXD2004DKR-ND, CMXD2004 TR-ND, CMXD2004TR-ND, CMXD2004 DKR-ND, CMXD2004DKR, CMXD2004CT-ND, CMXD2004TR, CMXD2004 CT, 1514-CMXD2004TRPBFREECT

Buy Now Datasheet
Diode Arrays - 1514-CMXD2004TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 240V 200mA Surface Mount SOT-23-6

Diode Array 3 Independent Standard 240V 200mA Surface Mount SOT-23-6

Buy Now Datasheet
Diode Arrays - 1514-CMXD2004TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 240V 200mA Surface Mount SOT-23-6

Diode Array 3 Independent Standard 240V 200mA Surface Mount SOT-23-6

Buy Now Datasheet
Diode Arrays - 1514-CMXD2004TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 240V 200mA Surface Mount SOT-23-6

Diode Array 3 Independent Standard 240V 200mA Surface Mount SOT-23-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Diode Arrays Diode Arrays
Product Number 286-CMXD2004 TR PBFREE 867018-CMXD2004 TR PBFREE 1514-CMXD2004TRPBFREECT-ND
Product Name 240V 200MA Diode and Rectifier Diodes, Rectifiers - Arrays - CMXD2004 TR PBFREE Diode Arrays
Package Tape & Reel (TR) SOT26; SOT-26 SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAW56W,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-2050VE - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details