Diode Array 3 Independent Schottky 40V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer: Comchip Technology
Win Source Part Number: 800592-CDBV6-00340TI
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Operating Temperature - Junction: 125°C (Maximum)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Supplier Device Package: SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 370mV at 1mA
Current - Reverse Leakage at Vr: 1μA at 10V
Schottky Diodes & Rectifiers VR=40V, IO=200mA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes |
| Product Number | CDBV6-00340TI-G-ND | 800592-CDBV6-00340TI-G | CDBV6-00340TI-G |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - CDBV6-00340TI-G | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | |
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT-363-2 | |
| Diode Type | Schottky; Schottky |