Infineon Technologies AG Diode Arrays DD600N12KHPSA2

Description
Diode Array 1 Pair Series Connection Standard 1200V 600A Chassis Mount Module
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 1200V 600A Chassis Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 448-DD600N12KHPSA2-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 1200V 600A Chassis Mount Module

Diode Array 1 Pair Series Connection Standard 1200V 600A Chassis Mount Module

Buy Now Datasheet
 - DD600N12KHPSA2 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 600A, 1200V V(RRM), Silicon

Rectifier Diode, 1 Phase, 2 Element, 600A, 1200V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DD600N12KHPSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DD600N12KHPSA2
Discrete Semiconductor Products - Diodes - Rectifiers DD600N12KHPSA2
DIODE MODULE GP 1.2KV 600A

DIODE MODULE GP 1.2KV 600A

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 448-DD600N12KHPSA2-ND DD600N12KHPSA2 DD600N12KHPSA2
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B20,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: TP802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details