Littelfuse DUR6040WT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Cathode configuration in TO-247AD package
Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3
DIODE ARRAY GP 400V 30A TO247AD
Rectifiers 30A 400V Common Cathode
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | DUR6040WT | F7329-ND | DUR6040WT | DUR6040WT |
| Product Name | Ultrafast Diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||
| RoHS Compliant | RoHS | |||
| IFSM | 360 amps | |||
| VF | 1.41 volts | 1.41 volts | ||
| IF | 60000 mA |