Littelfuse, Inc. Diode Arrays DSEI2X30-04C

Description
Diode Array 2 Independent Standard 400V 30A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 400V 30A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSEI2X30-04C-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEI2X30-04C-ND
Diode Arrays DSEI2X30-04C-ND
Diode Array 2 Independent Standard 400V 30A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 400V 30A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEI2X30-04C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEI2X30-04C
Discrete Semiconductor Products - Diodes - Rectifiers DSEI2X30-04C
DIODE MODULE GP 400V 30A SOT227B

DIODE MODULE GP 400V 30A SOT227B

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
DSEI2X30-04C
Rectifiers DSEI2X30-04C
Rectifiers 60 Amps 400V

Rectifiers 60 Amps 400V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers
Product Number DSEI2X30-04C-ND DSEI2X30-04C DSEI2X30-04C
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT721S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MMBD2835LT1 - 885295-MMBD2835LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 35 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: TS865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details