Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODE ARRAYS
CENTRAL SEMICONDUCTOR CORP.
CMKZ5242B TR -- ZENER DIODE ARRAYS
Central Semiconductor Corp.
Zener Diode Arrays
CMKZ5242B TR
Description
Zener Diode Array 3 Independent 12V 200mW ±5% SOT-363
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Zener Diode Array 3 Independent 12V 200mW ±5% SOT-363
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
CMKZ5242BTR-ND
Zener Diode Arrays
CMKZ5242BTR-ND
Zener Diode Array 3 Independent 12V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 12V 200mW ±5% SOT-363
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Diode Arrays
Product Number
CMKZ5242BTR-ND
Product Name
Zener Diode Arrays
T
j
-65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YA862C12R
Specs
Diode Type
Schottky
Diode Applications
Rectifier
V
F
0.8800 volts
View Details
Rochester Electronics
Diodes, Rectifiers - Arrays - M1MA151WAT1
M1MA151WAT1
Specs
Diode Type
Diode Array 40 V
View Details
RS Components, Ltd.
Bridge Rectifiers
2104926
Specs
Diode Applications
Rectifier
RoHS Compliant
RoHS
T
j
150 C (302 F)
View Details
Nexperia B.V.
Dual common cathode high-speed switching diode
BAV70QB-QZ
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
V
F
715 to 0.7150 volts
View Details
2
suppliers