Manufacturer: IXYS
Win Source Part Number: 050964-DSP8-12A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 7A
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 11A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Series Connection Standard 1200V 11A Through Hole TO-220-3
DIODE ARRAY GP 1200V 11A TO220-3
RECTIFIER DIODE, AVALANCHE, 1 PHASE, 2 ELEMENT, 11A, 1200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 1200V 11A TO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | General Purpose Diodes | Rectifiers | Diode Arrays |
| Product Number | 050964-DSP8-12A | DSP8-12A-ND | DSP8-12A | 19227081 | DSP8-12A | DSP8-12A |
| Product Name | Diodes, Rectifiers - Arrays - DSP8-12A | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Rectifiers | Diode Arrays |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 1200 volts | 1200 volts |