Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SC-75, SOT-416
SWITCHING DIODE, 20V, SOT416; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):100mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:300mA; RoHS Compliant: Yes
DIODE ARRAY GP 20V 100MA EMD3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | 846-DA221FHTLDKR-ND | 78Y8013 | DA221FHTL |
| Product Name | Diode Arrays | Switching Diode, 20V, Sot416; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | ||
| Package | SOT416; SC-75, SOT-416 | SOT416 | |
| Diode Applications | Switching | ||
| RoHS Compliant | RoHS |