Zilog Diodes, Rectifiers - Arrays - DSA10C150PB DSA10C150PB

Description
Manufacturer: IXYS Win Source Part Number: 773399-DSA10C150PB Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Family Name: DSA 10 C 150 PB Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): SB50-18K; SBR50-16JS; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 773399-DSA10C150PB Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Family Name: DSA 10 C 150 PB Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): SB50-18K; SBR50-16JS; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSA10C150PB - 773399-DSA10C150PB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSA10C150PB
773399-DSA10C150PB
Diodes, Rectifiers - Arrays - DSA10C150PB 773399-DSA10C150PB
Manufacturer: IXYS Win Source Part Number: 773399-DSA10C150PB Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Family Name: DSA 10 C 150 PB Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): SB50-18K; SBR50-16JS; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 773399-DSA10C150PB
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 200μA @ 150V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: DSA 10 C 150 PB
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): SB50-18K; SBR50-16JS;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - DSA10C150PB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSA10C150PB-ND
Diode Arrays DSA10C150PB-ND
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSA10C150PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSA10C150PB
Discrete Semiconductor Products - Diodes - Rectifiers DSA10C150PB
DIODE ARR SCHOTT 150V 5A TO220-3

DIODE ARR SCHOTT 150V 5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSA10C150PB
Schottky Diodes & Rectifiers DSA10C150PB
Schottky Diodes & Rectifiers Schottky Diode Gen2

Schottky Diodes & Rectifiers Schottky Diode Gen2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 773399-DSA10C150PB DSA10C150PB-ND DSA10C150PB DSA10C150PB
Product Name Diodes, Rectifiers - Arrays - DSA10C150PB Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
VF 0.8600 volts 0.8600 volts
VR 150 volts
IR 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA878C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
High-speed switching diode - BAV99-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details