Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 1035185-DSEC60-06A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 30A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: DSEC60-06A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FEP30JP; SF3008PT; FEP30JP/45;
Introduction Date: October 30, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
DIODE ARRAY GP 600V 30A TO247AD
DIODE ARRAY GP 600V 30A TO247AD
DIODE ARRAY GP 600V 30A TO247AD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | DSEC60-06A-ND | 1035185-DSEC60-06A | DSEC60-06A | 401-DSEC60-06A | DSEC60-06A | DSEC60-06A |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSEC60-06A | Diode Arrays | DIODE ARRAY GP 600V 30A TO247AD | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-247; TO-247-3 | TO-247; TO-247AD | TO-247; TO-247-3 | TO-3; TO-3P-3 Full Pack | TO-247-3 | TO-247 |
| Diode Type | Standard | Standard | ||||
| Life Cycle Stage | Active | Active | Active |