Manufacturer: IXYS
Win Source Part Number: 203453-DSEC30-06A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.03V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, AVALANCHE, 1 PHASE, 2 ELEMENT, 15A, 600V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 600V 15A TO247AD
| Win Source Electronics | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 203453-DSEC30-06A | DSEC30-06A-ND | 103464609 | DSEC30-06A | DSEC30-06A |
| Product Name | Diodes, Rectifiers - Arrays - DSEC30-06A | Diode Arrays | Diode | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 2.03 volts | 2.03 volts | |||
| VR | 600 volts |