Rectifier Diode, 1 Phase, 2 Element, 710A, 1600V V(RRM), Silicon
Diode Array 1 Pair Series Connection Standard 1600V 710A Chassis Mount Module
DIODE MODULE, 1.6KV, 710A; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):710A; Forward Voltage VF Max:1.31V; Diode Module Configuration:Dual Series; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
DIODE MODULE GP 1.6KV 710A
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diodes | Rectifiers |
| Product Number | DD710N16KHPSA2 | 448-DD710N16KHPSA2-ND | 34AC1447 | DD710N16KHPSA2 |
| Product Name | Diode Arrays | Diode Module, 1.6Kv, 710A; Repetitive Reverse Voltage Vrrm Max Infineon | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | BG-PB60AT-1 | Module | ||
| Life Cycle Stage | Obsolete | Removed | ||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -40 to 150 C (-40 to 302 F) |