Manufacturer: IXYS
Win Source Part Number: 772817-DPG60C200HB
Series: HiPerFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: DPG60C200HB
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 1.34V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): VS-80CPU02-F3; VS-60CPU02-F; VS-80CPU02-N3; VS-60CPU02-N3;
Introduction Date: November 12, 2007
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3
DIODE ARRAY GP 200V 30A TO247AD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 772817-DPG60C200HB | DPG60C200HB-ND | DPG60C200HB |
| Product Name | Diodes, Rectifiers - Arrays - DPG60C200HB | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.34 volts | 1.34 volts | |
| VR | 200 volts | ||
| IR | 1.00E-3 mA |