Manufacturer: Central Semiconductor Corp
Win Source Part Number: 867019-CMXSH-3 TR PBFREE
Features: Diode Array 3 Independent Schottky 30 V 100mA Surface Mount SOT-23-6
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMXSH-3
Categories: Discrete Semiconductor Products
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: CMXSH-3 CT, CMXSH-3 DKR-ND, CMXSH-3DKR-ND, CMXSH-3CT-ND, CMXSH-3DKR, CMXSH-3TR-ND, CMXSH-3CT, 1514-CMXSH-3TRPBFREE
DIODE ARR SCHOTT 30V 100MA SOT26 Product overview: CMXSH-3 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMXSH-3 TR PBFREE can be used for catalog matching and distributor lookup.
Diode Array 3 Independent Schottky 30V 100mA Surface Mount SOT-23-6
Diode Array 3 Independent Schottky 30V 100mA Surface Mount SOT-23-6
Diode Array 3 Independent Schottky 30V 100mA Surface Mount SOT-23-6
DIODE SCHOTTKY 30V 100MA SOT26
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 867019-CMXSH-3 TR PBFREE | 286-CMXSH-3 TR PBFREE | 1514-CMXSH-3TRPBFREEDKR-ND | CMXSH-3 TR PBFREE |
| Product Name | Diodes, Rectifiers - Arrays - CMXSH-3 TR PBFREE | 30V 100MA Diode and Rectifier | Diode Arrays | Diode Arrays |
| Diode Type | Schottky; Diode Array 3 Independent Schottky 30 V 100mA Surface Mount SOT-23-6 | |||
| Package | SOT26; SOT-26 | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| RoHS Compliant | RoHS |