Littelfuse, Inc. Ultralow VF Schottky DSTF10200C

Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Request a Quote Datasheet
Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultralow VF Schottky - DSTF10200C - Littelfuse, Inc.
Rosemont, IL, United States
Ultralow VF Schottky
DSTF10200C
Ultralow VF Schottky DSTF10200C
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package

Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package

Supplier's Site Datasheet
Diode Arrays - F7439-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7439-ND
Diode Arrays F7439-ND
Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diode Arrays - 1294-DSTF10200C-CHP - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSTF10200C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSTF10200C
Discrete Semiconductor Products - Diodes - Rectifiers DSTF10200C
DIODE ARR SCHOT 200V 5A ITO220AB

DIODE ARR SCHOT 200V 5A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSTF10200C
Schottky Diodes & Rectifiers DSTF10200C
Schottky Diodes & Rectifiers 100V 5A 2x Common Cathode

Schottky Diodes & Rectifiers 100V 5A 2x Common Cathode

Buy Now Datasheet
Schottky Rect, 200V, 10A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse - 31AC6421 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 200V, 10A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
31AC6421
Schottky Rect, 200V, 10A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse 31AC6421
SCHOTTKY RECT, 200V, 10A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, 200V, 10A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes Diode Arrays Rectifiers Schottky Diodes Schottky Diodes
Product Number DSTF10200C F7439-ND DSTF10200C DSTF10200C 31AC6421
Product Name Ultralow VF Schottky Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rect, 200V, 10A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
Package TO-220; ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab TO-220 TO-220-2 ITO-220AB
RoHS Compliant RoHS RoHS
VF 1.6 volts 0.9000 volts 0.9000 volts
IF 10000 mA 10000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2104926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
Rectifier Diodes, Type SBD - Model: YA875C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diodes, Rectifiers - Arrays - HSM126STR-E - 920614-HSM126STR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details