Manufacturer: IXYS
Win Source Part Number: 040117-DSSK70-008A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 35A
Current - Reverse Leakage @ Vr: 4mA @ 80V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 35A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ISOPLUS247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 80V 35A Through Hole TO-247-3
DIODE ARR SCHOTT 80V 35A TO247AD
Schottky Diodes & Rectifiers 70 Amps 80V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 040117-DSSK70-008A | DSSK70-008A-ND | DSSK70-008A | DSSK70-008A |
| Product Name | Diodes, Rectifiers - Arrays - DSSK70-008A | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Active | ||
| VF | 0.7600 volts | 0.7700 volts | ||
| VR | 80 volts |