Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3
Manufacturer: IXYS
Win Source Part Number: 050926-DSA20C45PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 10A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 20 Amps 45V
DIODE ARR SCHOTT 45V 10A TO220-3
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | DSA20C45PB-ND | 050926-DSA20C45PB | DSA20C45PB | DSA20C45PB |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSA20C45PB | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220AB-3 | TO-220 |
| Diode Type | Schottky; Schottky |