Manufacturer: Rohm Semiconductor
Win Source Part Number: 013783-DAN202UMTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Switching Diode 80V 100mA SOT-323FL
DIODE ARRAY GP 80V 100MA UMD3F Product overview: DAN202UMTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN202UMTL can be used for catalog matching and distributor lookup.
Discrete Semiconductors, Diodes, High-speed switching, 80V, 100mA, Cathode Common Switching Diode
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-85
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-85
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-85
DIODE ARRAY GP 80V 100MA UMD3F
DIODE, SMALL SIGNAL, 80V, 0.1A, SOT323FL; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 80V 100MA UMD3
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Diodes | Diode Arrays | Rectifiers | Diodes | Diode Arrays |
| Product Number | 013783-DAN202UMTL | 1312783 | 286-DAN202UMTL | DAN202UMTL | DAN202UMTLCT-ND | DAN202UMTL | 74AC0088 | DAN202UMTL |
| Product Name | Diodes, Rectifiers - Arrays - DAN202UMTL | Switching Diodes | 80V 100MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, 80V, 0.1A, Sot323Fl; Diode Configuration Rohm | Diode Arrays | |
| Diode Type | Standard | |||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||||
| VR | 80 volts | 80 volts | 80 volts | |||||
| IR | 1.00E-4 mA | 1.00E-4 mA |