DIODE ZENER ARRAY 13V SOT23-3 Product overview: DZ23C13-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C13-7 can be used for catalog matching and distributor lookup.
Zener Diode Array 1 Pair Common Cathode 13V 300mW ±5% SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 869938-DZ23C13-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Cathode 13 V 300 mW ±5% SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ23C13
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: DZ23C13TR, DZ23C13CT, DZ23C13DITR, DZ23C137, DZ23C13TR-ND, DZ23C13, DZ23C13CT-ND, DZ23C13DICT
DIODE ZENER ARRAY 13V SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes |
| Product Number | 295-DZ23C13-7 | DZ23C13DITR-ND | 869938-DZ23C13-7 | DZ23C13-7 |
| Product Name | 13V SOT23 Zener Diode | Zener Diode Arrays | Diodes - Zener - Arrays - DZ23C13-7 | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23-3 |
| ZZT | 25 ohms | 25 ohms | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Arrangement | Common Catode |