onsemi Dual 80 V Diode and Rectifier DAN222T1

Description
80 V Dual Common Cathode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DAN222T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN222T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80 V Dual Common Cathode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DAN222T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN222T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 80 V Diode and Rectifier
286-DAN222T1
Dual 80 V Diode and Rectifier 286-DAN222T1
80 V Dual Common Cathode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DAN222T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN222T1 can be used for catalog matching and distributor lookup.

80 V Dual Common Cathode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DAN222T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN222T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - DAN222T1 - 1166769-DAN222T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DAN222T1
1166769-DAN222T1
Diodes, Rectifiers - Arrays - DAN222T1 1166769-DAN222T1
Manufacturer: ON Semiconductor Win Source Part Number: 1166769-DAN222T1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1166769-DAN222T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now
Diode Arrays - DAN222T1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAN222T1-ND
Diode Arrays DAN222T1-ND
DIODE SWITCH DUAL CC 80V SC-75

DIODE SWITCH DUAL CC 80V SC-75

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DAN222T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DAN222T1
Discrete Semiconductor Products - Diodes - Rectifiers DAN222T1
DIODE SWITCH DUAL CC 80V SC-75

DIODE SWITCH DUAL CC 80V SC-75

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-DAN222T1 1166769-DAN222T1 DAN222T1-ND DAN222T1
Product Name Dual 80 V Diode and Rectifier Diodes, Rectifiers - Arrays - DAN222T1 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
Unlock Full Specs
to access all available technical data