Diode Array 1 Pair Common Cathode Schottky 45V 160A Chassis Mount SOT-227-4, miniBLOC
Manufacturer: IXYS
Win Source Part Number: 1169980-DSS2X160-004
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 4mA @ 45V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 160A
Family Name: DSS2x160-0045A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227B
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 160A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): 401CMQ040; FST30050; FST30050E3;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
DIODE MOD SCHOT 45V 160A SOT227B
Schottky Diodes & Rectifiers 320 Amps 45V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | DSS2X160-0045A-ND | 1169980-DSS2X160-0045A | DSS2X160-0045A | DSS2X160-0045A |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSS2X160-0045A | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Package | SOT-227-4, miniBLOC | SOT-227B | ||
| Diode Type | Schottky; Schottky | |||
| VF | 0.8000 volts | 0.8000 volts |