Diode Array 2 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Schottky Diodes & Rectifiers SCHOTTKY AD 0.2A 30V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | CDBV6-54AD-G-ND | CDBV6-54AD-G |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Anode |