Win Source Part Number: 1221307-DD261N20KHPS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 3
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2000 V
Voltage - Forward (Vf) (Max) @ If: 1.42 V @ 800 A
Current - Reverse Leakage @ Vr: 40 mA @ 2000 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 260A
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
Alternative Parts (Cross-Reference): DD261N20K; SP000102061;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SP000102061,DD261N20
Base Product Number: DD261N20
Product Status: Last Time Buy
DIODE MODULE GP 2000V 260A Product overview: DD261N20KHPSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000V, 260A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2000V, 260A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD261N20KHPSA1 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 2000V 260A Chassis Mount Module
DIODE MODULE GP 2000V 260A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1221307-DD261N20KHPSA1 | 286-DD261N20KHPSA1 | DD261N20KHPSA1-ND | DD261N20KHPSA1 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 2000V 260A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.42 volts | 1.42 volts | ||
| VR | 2000 volts | |||
| IR | 0.0400 mA |