Diode Array 1 Pair Series Connection Standard 1200V 28A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 050960-DSP25-12A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 55A
Current - Reverse Leakage @ Vr: 2mA @ 1200V
Operating Temperature - Junction: -40°C to 180°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 28A
Family Name: DSP25-12A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Introduction Date: October 25, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 1200V 28A TO247AD
RECTIFIER DIODE, AVALANCHE, 1 PHASE, 2 ELEMENT, 28A, 1200V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
IXYS Semiconductors DSP25-12A
DIODE ARRAY GP 1200V 28A TO247AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | General Purpose Diodes | Diode Arrays |
| Product Number | DSP25-12A-ND | 050960-DSP25-12A | DSP25-12A | DSP25-12A | 19227095 | DSP25-12A |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSP25-12A | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode | Diode Arrays |
| Tj | -40 to 180 C (-40 to 356 F) | -40 to 180 C (-40 to 356 F) | ||||
| Package | TO-247; TO-247-3 | TO-247; TO-247AD | TO-247 | TO-247 | TO-247; TO-247-3 | |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Active |