Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3
Manufacturer: IXYS
Win Source Part Number: 1168470-DPG20C300PB
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 300V 10A TO220-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | DPG20C300PB-ND | 1168470-DPG20C300PB | DPG20C300PB |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DPG20C300PB | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-220; TO-220-3 | TO-220 |