Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 203337-DPG30C400HB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.38V @ 15A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 400V 15A TO247AD
DIODE ARRAY GP 400V 15A TO247AD
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | DPG30C400HB-ND | 203337-DPG30C400HB | 401-DPG30C400HB | DPG30C400HB |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DPG30C400HB | DIODE ARRAY GP 400V 15A TO247AD | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 150 C (-67 to 302 F) | |
| Package | TO-247; TO-247-3 | TO-247; TO-247AD | TO-247; TO-247-3 | TO-247 |
| Diode Type | Standard | Standard | ||
| Life Cycle Stage | Active | Active | Active |