Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3
Manufacturer: IXYS
Win Source Part Number: 050980-DSSK20-015A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 790mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOT 150V 10A TO220-3
DIODE ARRAY SCHOTTKY 150V TO220
Schottky Diodes & Rectifiers 20 Amps 150V
DIODE, SCHOTTKY, 2X10A, 150V, REPETITIVE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | General Purpose Diodes |
| Product Number | DSSK20-015A-ND | 050980-DSSK20-015A | DSSK20-015A | DSSK20-015A | DSSK20-015A | 24741619 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSSK20-015A | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | Diode |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 | TO-220; TO-220-3 | TO-220AB-3 | |
| Diode Type | Schottky; Schottky | Schottky |